Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Connector: M16 | Transfer Multisort Elektronik |
Connector,circular Din,male Receptacle, Solder Term, W/Lock Ring,rear Mount,ip40 Rohs Compliant: Yes |Lumberg SGV 120 | Newark Electronics |
Connector, Circular DIN, Male Receptacle, Solder Term, W/Lock Ring, Rear Mount, IP40 | Lumberg SGV 120 | RS Americas |
PLUG, DIN, PANEL, 12WAY | element14 |
Where can I find additional details, specifications and documents for a SGV 120?
Additional datasheets, footprints and schematics for SGV 120 are listed on our Part Details page. You can also find images and similar parts to SGV 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGV 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGV 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGV 120 fall under?
The SGV 120 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SGV 120 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGV 120 you can contact the distributor directly for product support, shipping queries etc.
Is the SGV 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGV 120 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SGV 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGV 120 often in real-time on the comparison pages.
What if I can't find stock of SGV 120?
You can fill out our help required form which you can use to request a quote for SGV 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.