Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19mm |
Width | 9.5mm |
Height | - |
Product Range | - |
Colour | Natural (White) |
Mount, Cable Tie, Screw Mount, Ntrl Nylon6/6, 0.38" L, 0.75" W, 0.2" H, M4 Thrd | Panduit SGTA1S8-C | RS Americas |
Super Grip Tie Mounts, Nylon 6.6, Screw On | Newark Electronics |
SUPER GRIP TIE MOUNTS, NYLON 6.6, SCREW ON | element14 |
SUPER-GRIP TIE ANCHOR | RS |
Cable Tie Mounts SUPER GRIP CBL TIE MOUNT | Sager |
Where can I find additional details, specifications and documents for a SGTA1S8-C?
Additional datasheets, footprints and schematics for SGTA1S8-C are listed on our Part Details page. You can also find images and similar parts to SGTA1S8-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGTA1S8-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGTA1S8-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGTA1S8-C fall under?
The SGTA1S8-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to SGTA1S8-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGTA1S8-C you can contact the distributor directly for product support, shipping queries etc.
Is the SGTA1S8-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGTA1S8-C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SGTA1S8-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGTA1S8-C often in real-time on the comparison pages.
What if I can't find stock of SGTA1S8-C?
You can fill out our help required form which you can use to request a quote for SGTA1S8-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.