Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 6.2A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 3.1V |
Power Dissipation Pd | 62W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulsed Current Icm | 9.6A |
Rise Time | 21ns |
Transistor Type | IGBT |
IGBT, NPT, 1.2KV, 6.2A, 62W, TO220-3 | element14 |
Igbt, Npt, 1200V, 6.2A, 62W, To220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SGP02N120XKSA1?
Additional datasheets, footprints and schematics for SGP02N120XKSA1 are listed on our Part Details page. You can also find images and similar parts to SGP02N120XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGP02N120XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGP02N120XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGP02N120XKSA1 fall under?
The SGP02N120XKSA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to SGP02N120XKSA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGP02N120XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the SGP02N120XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGP02N120XKSA1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SGP02N120XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGP02N120XKSA1 often in real-time on the comparison pages.
What if I can't find stock of SGP02N120XKSA1?
You can fill out our help required form which you can use to request a quote for SGP02N120XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.