Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$118.62
|
23
in stock
|
Buy Now | |
element14
from US$156.66
|
5
in stock
|
Buy Now | |
Farnell
from US$122.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$161.49
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$118.71
|
2
in stock
|
Buy Now | |
Distrelec
from US$141.39
|
2
in stock
|
Buy Now | |
RS Americas
from US$169.56
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$120.96
|
-
|
Buy Now |
Meter Display Type | QVGA TFT LCD Colour |
---|---|
Display Resolution | 320 x 240 Pixels |
Pixel Size (H x W) | - |
Screen Size | 3.5" |
Panel Display Interface | USB |
Memory Size | - |
Supply Voltage Min | 4VDC |
Supply Voltage Max | 30VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | 0°C to +40°C |
Supply Voltage Range | 4V DC to 30V DC |
Panel Pilot multifunction graphic meter | RS |
METER, MULTIFUNCTION GRAPHICS, 3.5" | element14 |
Graphics Display, 3.5", Tft Colour | Newark Electronics |
Voltmeter | Transfer Multisort Elektronik |
Lascar Graphical Panel Meter, 3.5" | Distrelec |
Display, 3.5 In Color Tft, 3-1/2 Digit, Multi-Function | Lascar Electronics SGD 35-M | RS Americas |
Lascar SGD 35-M PanelPilotM Series 3.5" Programmable Panel Meter | Rapid Electronics |
Where can I find additional details, specifications and documents for a SGD 35-M?
Additional datasheets, footprints and schematics for SGD 35-M are listed on our Part Details page. You can also find images and similar parts to SGD 35-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD 35-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD 35-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD 35-M fall under?
The SGD 35-M is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SGD 35-M when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD 35-M you can contact the distributor directly for product support, shipping queries etc.
Is the SGD 35-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD 35-M have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SGD 35-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD 35-M often in real-time on the comparison pages.
What if I can't find stock of SGD 35-M?
You can fill out our help required form which you can use to request a quote for SGD 35-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.