Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.89
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$103.82
|
14
in stock
|
Buy Now | |
element14
from US$111.88
|
14
in stock
|
Buy Now | |
Farnell
from US$98.77
|
14
in stock
|
Buy Now | |
RS Americas
from US$145.41
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$101.05
|
3
in stock
|
Buy Now | |
Distrelec
from US$119.14
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$101.86
|
1
in stock
|
Buy Now |
Meter Display Type | QVGA TFT LCD Colour |
---|---|
Display Resolution | 320 x 240 Pixels |
Pixel Size (H x W) | - |
Screen Size | 2.8" |
Panel Display Interface | USB |
Memory Size | - |
Supply Voltage Min | 4VDC |
Supply Voltage Max | 30VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 40°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Range | 0°C to +40°C |
Supply Voltage Range | 4V DC to 30V DC |
Panel pilot multifunction graphic meter | RS |
Meter, Multifunction Graphics, 2.8" | Newark Electronics |
METER, MULTIFUNCTION GRAPHICS, 2.8" | element14 |
Electronic, Configurable, Graphic TFT, 2.8 Inch, Analog Multi-Function, 4-30VDC | Lascar Electronics SGD 28-M | RS Americas |
Voltmeter | Transfer Multisort Elektronik |
Lascar Graphical Panel Meter, 2.8" | Distrelec |
Lascar SGD 28-M PanelPilotM Series 2.8" Programmable Panel Meter | Rapid Electronics |
Where can I find additional details, specifications and documents for a SGD 28-M?
Additional datasheets, footprints and schematics for SGD 28-M are listed on our Part Details page. You can also find images and similar parts to SGD 28-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGD 28-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGD 28-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGD 28-M fall under?
The SGD 28-M is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SGD 28-M when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGD 28-M you can contact the distributor directly for product support, shipping queries etc.
Is the SGD 28-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGD 28-M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SGD 28-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGD 28-M often in real-time on the comparison pages.
What if I can't find stock of SGD 28-M?
You can fill out our help required form which you can use to request a quote for SGD 28-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.