Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 50.8mm |
Width | 50.8mm |
Height | 9mm |
Colour | White |
RoHS Compliant | Yes |
Adhesive Mount With Rubber Adhes, 2" x 2 | Panduit SGABM50-A-L | RS Americas |
Super Grip Tie Mounts, Nylon 6.6, 2X2 In | Newark Electronics |
SUPER GRIP ADH MOUNT | Avnet America |
Cable Tie Mounts Adhesive Mount With Rubber Adhes 2 x 2 | Sager |
CABLE TIE MOUNT, 50.8MM, PA6.6, WHITE | Farnell |
Where can I find additional details, specifications and documents for a SGABM50-A-L?
Additional datasheets, footprints and schematics for SGABM50-A-L are listed on our Part Details page. You can also find images and similar parts to SGABM50-A-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM50-A-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM50-A-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM50-A-L fall under?
The SGABM50-A-L is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SGABM50-A-L when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM50-A-L you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM50-A-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGABM50-A-L have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for SGABM50-A-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM50-A-L often in real-time on the comparison pages.
What if I can't find stock of SGABM50-A-L?
You can fill out our help required form which you can use to request a quote for SGABM50-A-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.