Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.4mm |
Width | 28.4mm |
Height | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Length / Height | 28.4mm |
External Width | 28.4mm |
Adhesive Cable Tie Mount, 1.12x1.12 ", Black Nylon, Super-Grip Series | Panduit SGABM30-AV-C300 | RS Americas |
Cable Tie Mount, Nylon 6.6, 28.6Mm | Newark Electronics |
SUPER GRIP ADHESIVE MOUNT, VHB ADH., 1.1 | Avnet America |
TIE MOUNT, VHB ADH, 28X28MM, PK100 | element14 |
Cable Tie Mounts High bond ADH back W/R NYL 6/6 mount | Sager |
Where can I find additional details, specifications and documents for a SGABM30-AV-C300?
Additional datasheets, footprints and schematics for SGABM30-AV-C300 are listed on our Part Details page. You can also find images and similar parts to SGABM30-AV-C300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM30-AV-C300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM30-AV-C300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM30-AV-C300 fall under?
The SGABM30-AV-C300 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to SGABM30-AV-C300 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM30-AV-C300 you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM30-AV-C300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGABM30-AV-C300 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for SGABM30-AV-C300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM30-AV-C300 often in real-time on the comparison pages.
What if I can't find stock of SGABM30-AV-C300?
You can fill out our help required form which you can use to request a quote for SGABM30-AV-C300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.