Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.65
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.6mm |
Width | 28.6mm |
Height | 7.7mm |
Colour | White |
RoHS Compliant | Yes |
Mount, Cable Tie, Adhesive Backed, Wht Nylon 6/6, 1.12" L, 1.12" W, 0.16" H | Panduit SGABM30-A-C | RS Americas |
Panduit Cable Tie Mount, White, Polyamide 6.6, Pack of 100 pieces | Distrelec |
SUPER-GRIP ADHESIVE CABLE TIE MOUNT, 4-W | RS |
Super Grip Tie Mounts, Nylon 6.6, 1.12X1.12 In | Newark Electronics |
Cable Accessories Super Grip Adhesive Mount Nylon 6.6 White | Avnet America |
Cable Tie Mounts Super Grip Adh Mount Adh. 1.12 | Sager |
CABLE TIE MOUNT, 28.6MM, PA6.6, WHITE | Farnell |
Where can I find additional details, specifications and documents for a SGABM30-A-C?
Additional datasheets, footprints and schematics for SGABM30-A-C are listed on our Part Details page. You can also find images and similar parts to SGABM30-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM30-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM30-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM30-A-C fall under?
The SGABM30-A-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SGABM30-A-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM30-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM30-A-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGABM30-A-C have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for SGABM30-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM30-A-C often in real-time on the comparison pages.
What if I can't find stock of SGABM30-A-C?
You can fill out our help required form which you can use to request a quote for SGABM30-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.