Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Screw |
---|---|
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | 8.4mm |
Body Material | Nylon 6.6 |
RoHS Compliant | Yes |
Super Grip Tie Mounts, Nylon 6.6, 1X1 In | Newark Electronics |
Cable Accessories Masonry Push Mount Nylon 6.6 White | Avnet America |
4-Way Mount, #6 Screw (M3), 1" x 1", Nylon, Natural | Panduit SGABM25-S6-C | RS Americas |
Cable Tie Mount, 4-Way Tie Entry, Adhesive Back/Mtg, 1.00 in. W x 1.00 in. L Base, Nylon 6.6 | Carlton-Bates |
Cable Tie Mounts 4-Way Mount #6 Screw (M3) 1 x 1 | Sager |
CABLE TIE MOUNT, 25.4MM, PA6.6, WHITE | Farnell |
Where can I find additional details, specifications and documents for a SGABM25-S6-C?
Additional datasheets, footprints and schematics for SGABM25-S6-C are listed on our Part Details page. You can also find images and similar parts to SGABM25-S6-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM25-S6-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM25-S6-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM25-S6-C fall under?
The SGABM25-S6-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to SGABM25-S6-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM25-S6-C you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM25-S6-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SGABM25-S6-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for SGABM25-S6-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM25-S6-C often in real-time on the comparison pages.
What if I can't find stock of SGABM25-S6-C?
You can fill out our help required form which you can use to request a quote for SGABM25-S6-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.