Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
274
in stock
|
Buy Now | |
element14
from US$1.75
|
274
in stock
|
Buy Now | |
Carlton-Bates
from US$2.04
|
19
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Sager
from US$1.44
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Length / Height | 25.4mm |
External Width | 25.4mm |
For Use With | Panduits SGM SGI SGS M I & S Cable Ties |
Cable Tie Mount, Nylon 6.6, 5.1Mm | Newark Electronics |
CABLE TIE MOUNT, NYLON 6.6, 5.1MM | element14 |
Cable Tie Mount, 4-Way Tie Entry, Adhesive Back/Mtg, 1.00 in. W x 1.00 in. L Base, Nylon | Carlton-Bates |
ADHESIVE MOUNT | Avnet America |
SuperGripAdhesiveMount, VHBAdh., 1", Super-GripSeries | Panduit SGABM25-AV-C300 | RS Americas |
SUPER GRIP ADHESIVE MOUNT | TTI Europe |
Cable Tie Mounts Super Grip Adh Mnt VHB Adh 1x1 | Sager |
Where can I find additional details, specifications and documents for a SGABM25-AV-C300?
Additional datasheets, footprints and schematics for SGABM25-AV-C300 are listed on our Part Details page. You can also find images and similar parts to SGABM25-AV-C300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM25-AV-C300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM25-AV-C300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM25-AV-C300 fall under?
The SGABM25-AV-C300 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to SGABM25-AV-C300 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM25-AV-C300 you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM25-AV-C300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGABM25-AV-C300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Avnet America have stock available or on a lead time for SGABM25-AV-C300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM25-AV-C300 often in real-time on the comparison pages.
What if I can't find stock of SGABM25-AV-C300?
You can fill out our help required form which you can use to request a quote for SGABM25-AV-C300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.