Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$107.62
|
74
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
1,471
in stock
|
Buy Now | |
element14
from US$113.90
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$162.11
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$1.46
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.46
|
13
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Carlton-Bates
from US$1.57
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.1mm |
Width | 19.1mm |
Height | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
External Length / Height | 19.1mm |
External Width | 19.1mm |
For Use With | SGM SGI M & I Cable Ties |
SuperGripAdhesiveMount, VHBAdh., .75, Super-GripSeries | Panduit SGABM20-AV-C300 | RS Americas |
TIE MOUNT, VHB ADH, 19X19MM, PK100 | element14 |
Cable Tie Mounts, Adhesive Back, 19.1Mm, Nylon, Black | Newark Electronics |
Super Grip Adhesive Mount, VHB Adh., .75 | Heilind Electronics |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 100 pieces | Distrelec |
SUPER GRIP ADHESIVE MOUNT, VHB ADH., .75 | Avnet America |
Cable Tie Mount, 4-Way Tie Entry, Adhesive Back/Mtg, 0.75 in. W x 0.75 in. L Base, Nylon | Carlton-Bates |
SUPER GRIP ADHESIVE MOUNT | TTI Europe |
Cable Tie Mounts SUPER GRIP ADH MNT .75X.75 NYL 6/6 BLK | Sager |
Where can I find additional details, specifications and documents for a SGABM20-AV-C300?
Additional datasheets, footprints and schematics for SGABM20-AV-C300 are listed on our Part Details page. You can also find images and similar parts to SGABM20-AV-C300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM20-AV-C300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM20-AV-C300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM20-AV-C300 fall under?
The SGABM20-AV-C300 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to SGABM20-AV-C300 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM20-AV-C300 you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM20-AV-C300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGABM20-AV-C300 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Heilind Electronics have stock available or on a lead time for SGABM20-AV-C300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM20-AV-C300 often in real-time on the comparison pages.
What if I can't find stock of SGABM20-AV-C300?
You can fill out our help required form which you can use to request a quote for SGABM20-AV-C300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.