Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
RS Americas
from US$88.95
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$86.62
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$174.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.96
|
-
|
Buy Now | |
Sager
from US$0.68
|
-
|
Buy Now | |
Farnell
from US$30.42
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.1mm |
Width | 19.1mm |
Height | 5.2mm |
Product Range | - |
Mount, Cable Tie, Adhesive Backed, Wht Nylon 6/6, 0.75" L, 0.75" W, 0.16" H | Panduit SGABM20-A-C | RS Americas |
SUPER-GRIP ADHESIVE CABLE TIE MOUNT, 4-W | RS |
Super Grip Tie Mounts, Nylon 6.6, 0.75X0.75 In | Newark Electronics |
SUPER GRIP ADH MOUNT | Avnet America |
04M0014 | element14 |
Cable Tie Mount, 4-Way Tie Entry, Adhesive Back/Mtg, 0.75 in. W x 0.75 in. L Base, Nylon 6.6 | Carlton-Bates |
Cable Mounting & Accessories SUPER GRIP ADH MNT .75 X .75 NATURAL | Sager |
CABLE TIE MOUNT, 19MM, PA6.6, WHITE | Farnell |
Where can I find additional details, specifications and documents for a SGABM20-A-C?
Additional datasheets, footprints and schematics for SGABM20-A-C are listed on our Part Details page. You can also find images and similar parts to SGABM20-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SGABM20-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SGABM20-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SGABM20-A-C fall under?
The SGABM20-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to SGABM20-A-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SGABM20-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the SGABM20-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SGABM20-A-C have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SGABM20-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SGABM20-A-C often in real-time on the comparison pages.
What if I can't find stock of SGABM20-A-C?
You can fill out our help required form which you can use to request a quote for SGABM20-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.