Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$352.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$488.87
|
No stock
|
Buy Now | |
TE Store
from US$604.32
|
8
in stock
|
Buy Now | |
RS Americas
from US$544.84
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$352.58
|
-
|
Buy Now | |
Avnet America
from US$453.33
|
-
|
Buy Now | |
element14
from US$541.55
|
-
|
Buy Now | |
TTI Europe
from US$452.30
|
-
|
Buy Now | |
Richardson RFPD
from US$431.66
|
-
|
Buy Now | |
Sager
from US$512.24
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP50 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Repeatability | .02% of FS |
Encoder Drive | No |
Measuring Cable | Nylon-Coated Stainless Steel |
Full Stroke Ranges | 3048mm, 120in |
Accuracy | .35% of FS |
Product Type | SG Series String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -40 – 160°F, -40 – 71°C |
STRING POT, 120 INCH RANGE Position Sensor Product Type: SG Series String Pots Full Stroke Range: 3048 mm Full Stroke Range: 120 in Accuracy: ±.35 % of FS Repeatability: .02 % of FS SG Series String Pots 3048 mm 120" ±.35 % of FS | String Potentiometer | Part Number: SG1-120-3 | Internal Number: SG1-120-3 | TE Connectivity | TE Store |
Sensor, STRING POT, 120 INCH RANGE, Position, SG1-120-3 | TE Connectivity SG1-120-3 | RS Americas |
String Pot, 120 Inch Range Rohs Compliant: Yes |Te Connectivity SG1-120-3 | Newark Electronics |
Linear Type Cable Actuated Position Sensors 120 Inch Stroke | Avnet America |
POSITION SENSOR, 120" STROKE, VOLT, 30V | element14 |
STRING POT 120 INCH RANGE | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors STRING POT, 120 IN RANGE | Sager |
Where can I find additional details, specifications and documents for a SG1-120-3?
Additional datasheets, footprints and schematics for SG1-120-3 are listed on our Part Details page. You can also find images and similar parts to SG1-120-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG1-120-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG1-120-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG1-120-3 fall under?
The SG1-120-3 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SG1-120-3 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG1-120-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SG1-120-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG1-120-3 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SG1-120-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG1-120-3 often in real-time on the comparison pages.
What if I can't find stock of SG1-120-3?
You can fill out our help required form which you can use to request a quote for SG1-120-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.