Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 300nm |
Angle of Half Sensitivity ± | - |
Dark Current | 0.2fA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 170°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +170°C |
Spectral Sensitivity | 0.13A/W |
Wavelength Typ | 300nm |
Photodiode, Sic Uv , A=0.06Mm2, To18 | Newark Electronics |
PHOTODIODE, SIC UV , A=0.06MM2, TO18 | element14 |
Where can I find additional details, specifications and documents for a SG01S-18?
Additional datasheets, footprints and schematics for SG01S-18 are listed on our Part Details page. You can also find images and similar parts to SG01S-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG01S-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG01S-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG01S-18 fall under?
The SG01S-18 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SG01S-18 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG01S-18 you can contact the distributor directly for product support, shipping queries etc.
Is the SG01S-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG01S-18 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SG01S-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG01S-18 often in real-time on the comparison pages.
What if I can't find stock of SG01S-18?
You can fill out our help required form which you can use to request a quote for SG01S-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.