Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 335nm |
Angle of Half Sensitivity ± | - |
Dark Current | 3.4fA |
Operating Temperature Min | -55°C |
Operating Temperature Max | 170°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +170°C |
Spectral Sensitivity | 0.06A/W |
Wavelength Typ | 335nm |
Photodiode, Sic Uv-A, A=1.0Mm2, To18 | Newark Electronics |
PHOTODIODE, SIC UV-A, A=1.0MM2, TO18 | element14 |
Where can I find additional details, specifications and documents for a SG01L-A18?
Additional datasheets, footprints and schematics for SG01L-A18 are listed on our Part Details page. You can also find images and similar parts to SG01L-A18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG01L-A18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG01L-A18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG01L-A18 fall under?
The SG01L-A18 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to SG01L-A18 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG01L-A18 you can contact the distributor directly for product support, shipping queries etc.
Is the SG01L-A18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG01L-A18 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SG01L-A18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG01L-A18 often in real-time on the comparison pages.
What if I can't find stock of SG01L-A18?
You can fill out our help required form which you can use to request a quote for SG01L-A18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.