Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Nidec Shimpo DT-300 Series Stroboscopes |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | SG Series |
RoHS: | Compliant |
Product Range | SG Series |
---|---|
DC Breakover Voltage | 300V |
GDT Case Style | SMD |
Impulse Discharge Current | 1kA |
Impulse Sparkover Voltage | 850V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SG-300?
Additional datasheets, footprints and schematics for SG-300 are listed on our Part Details page. You can also find images and similar parts to SG-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG-300 fall under?
The SG-300 is listed under Switches & Relays > Switches > Switch Components > Switch Finger Guards.
Can I view similar or alternative parts?
You can view similar parts to SG-300 when available in the Switch Finger Guards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG-300 you can contact the distributor directly for product support, shipping queries etc.
Is the SG-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG-300 have stock available?
Authorised distributors including Farnell, Newark Electronics and Sager have stock available or on a lead time for SG-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG-300 often in real-time on the comparison pages.
What if I can't find stock of SG-300?
You can fill out our help required form which you can use to request a quote for SG-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.