Status: | Unknown |
---|---|
Series: | SF-Y Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | 5PST-NO SPST-NC |
Product Range | SF-Y Series |
Relay Mounting | Through Hole |
Contact Current | 6A |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Material | Silver Nickel Alloy |
IP Rating | - |
Approvals & Standards | UL |
SVHC | No SVHC (07-Jul-2017) |
SAFETY RELAY 21V 6P | TTI Europe |
PANASONIC LOW PROFILE SAFETY R | Relay Specialties |
Where can I find additional details, specifications and documents for a SFY5-DC21V?
Additional datasheets, footprints and schematics for SFY5-DC21V are listed on our Part Details page. You can also find images and similar parts to SFY5-DC21V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFY5-DC21V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFY5-DC21V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFY5-DC21V fall under?
The SFY5-DC21V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SFY5-DC21V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFY5-DC21V you can contact the distributor directly for product support, shipping queries etc.
Is the SFY5-DC21V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFY5-DC21V have stock available?
Authorised distributors including element14, TTI Europe, Farnell and Relay Specialties have stock available or on a lead time for SFY5-DC21V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFY5-DC21V often in real-time on the comparison pages.
What if I can't find stock of SFY5-DC21V?
You can fill out our help required form which you can use to request a quote for SFY5-DC21V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.