Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.93
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$69.95
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$44.90
|
20
in stock
|
Buy Now | |
Avnet America
from US$29.04
|
-
|
Buy Now | |
RS Americas
from US$32.55
|
-
|
Buy Now | |
element14
from US$37.95
|
-
|
Buy Now | |
TTI Europe
from US$15.34
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12 V DC |
---|---|
Contact Arrangement | 5 Form A 1 Form B |
Contact Material | Au-flashed AgNi alloy type |
Max. Switching Voltage | 250V AC, 30V DC |
Max. Switching Current | 6A |
Minimum (For Reference) | 10mA 10V DC |
Nominal Operating Power | 670mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 15%V or more of Nominal coil voltage (Initial) |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Ambient Temperature | -40deg to +70deg |
Terminal Type | PC board type |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20pcs. |
Packing Quantity; Outer Carton (Pcs.) | 200 pcs. |
Operating Function | Single side stable |
Pcb Safety Relay 12 Vdc 670 Mw |Panasonic Electronic Components SFY5-DC12V | Newark Electronics |
Electromechanical Safety Relay DPST-NO/DPST-NC 6A 12VDC PC Pin Through Hole Tube | Avnet America |
SAFETY Relay 12VDC 6A 5PST-NO/SPST-NC | Panasonic Electronic Components SFY5-DC12V | RS Americas |
SAFETY RELAY 12V 6P | TTI Europe |
PANASONIC LOW PROFILE SAFETY R | Relay Specialties |
Where can I find additional details, specifications and documents for a SFY5-DC12V?
Additional datasheets, footprints and schematics for SFY5-DC12V are listed on our Part Details page. You can also find images and similar parts to SFY5-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFY5-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFY5-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFY5-DC12V fall under?
The SFY5-DC12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF-Y Series Relays.
Can I view similar or alternative parts?
You can view similar parts to SFY5-DC12V when available in the SF-Y Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFY5-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the SFY5-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFY5-DC12V have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for SFY5-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFY5-DC12V often in real-time on the comparison pages.
What if I can't find stock of SFY5-DC12V?
You can fill out our help required form which you can use to request a quote for SFY5-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.