SFY4-DC21V Switches, Relays & Solenoids by Panasonic

RELAY SAFETY 4NO 2NC 250VAC 6A

Status: Unknown
Series: SFY Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.03

Distributor Stock
Logo for Farnell
Farnell
from US$52.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$43.54
-
Buy Now
Logo for element14
element14
from US$51.50
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$20.03
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 21VDC
Contact Configuration 4PST-NO DPST-NC
Product Range SFY Series
Relay Mounting Through Hole
Contact Current 6A
Relay Terminals Solder
Contact Voltage AC Nom 250V

Alternative Descriptions

Relay, Safety, 4No, 2Nc, 250Vac, 6A | Newark Electronics
Safety RelaySF-Y Flat Safety Relay, 4A2B type, 21VD | Panasonic Electronic Components SFY4-DC21V | RS Americas
SAFETY RELAY 21V 6P | TTI Europe
PANASONIC LOW PROFILE SAFETY R | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFY4-DC21V?

Additional datasheets, footprints and schematics for SFY4-DC21V are listed on our Part Details page. You can also find images and similar parts to SFY4-DC21V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFY4-DC21V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFY4-DC21V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFY4-DC21V fall under?

The SFY4-DC21V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to SFY4-DC21V when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFY4-DC21V you can contact the distributor directly for product support, shipping queries etc.

Is the SFY4-DC21V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFY4-DC21V have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for SFY4-DC21V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFY4-DC21V often in real-time on the comparison pages.

What if I can't find stock of SFY4-DC21V?

You can fill out our help required form which you can use to request a quote for SFY4-DC21V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay