Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.06
Coil Voltage | 12 V DC |
---|---|
Contact Arrangement | 4 Form A 2 Form B |
Contact Material | Au-flashed AgNi alloy type |
Max. Switching Voltage | 250V AC, 30V DC |
Max. Switching Current | 6A |
Minimum (For Reference) | 10mA 10V DC |
Nominal Operating Power | 670mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 15%V or more of Nominal coil voltage (Initial) |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 2500Vrms |
Ambient Temperature | -40deg to +70deg |
Terminal Type | PC board type |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20pcs. |
Packing Quantity; Outer Carton (Pcs.) | 200 pcs. |
Operating Function | Single side stable |
Relay, Safety, 4No, 2Nc, 250Vac, 6A | Newark Electronics |
Safety Relay 4PST-NO/DPST-NC 250VAC 12VDC Solder Through Hole Tube | Avnet America |
SAFETY Relay 6PST 6A 12V | Panasonic Electronic Components SFY4-DC12V | RS Americas |
SAFETY RELAY 12V 6P | TTI Europe |
SAFETY RELAY, 4PST-NO, DPST-NC, 250V, 6A | Farnell |
PANASONIC LOW PROFILE SAFETY R | Relay Specialties |
Where can I find additional details, specifications and documents for a SFY4-DC12V?
Additional datasheets, footprints and schematics for SFY4-DC12V are listed on our Part Details page. You can also find images and similar parts to SFY4-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFY4-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFY4-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFY4-DC12V fall under?
The SFY4-DC12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF-Y Series Relays.
Can I view similar or alternative parts?
You can view similar parts to SFY4-DC12V when available in the SF-Y Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFY4-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the SFY4-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFY4-DC12V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for SFY4-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFY4-DC12V often in real-time on the comparison pages.
What if I can't find stock of SFY4-DC12V?
You can fill out our help required form which you can use to request a quote for SFY4-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.