Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.89
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
connector, circular din, male chassis socket w/lock-ring, front mount,8 cont, ip40 | Lumberg SFV 81 | RS Americas |
Connector: M16 | Transfer Multisort Elektronik |
Din Audio/Video Connector, Plug, 8, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg SFV 81 | Newark Electronics |
PLUG, DIN, PANEL, 8WAY | element14 |
Where can I find additional details, specifications and documents for a SFV 81?
Additional datasheets, footprints and schematics for SFV 81 are listed on our Part Details page. You can also find images and similar parts to SFV 81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFV 81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFV 81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFV 81 fall under?
The SFV 81 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFV 81 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFV 81 you can contact the distributor directly for product support, shipping queries etc.
Is the SFV 81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFV 81 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFV 81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFV 81 often in real-time on the comparison pages.
What if I can't find stock of SFV 81?
You can fill out our help required form which you can use to request a quote for SFV 81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.