Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
PLUG, DIN, PANEL, 5WAY | element14 |
Socket 5 0.75 sq. mm 5 A 60 VAC PA GF -3 pF 18 mm | Lumberg SFV 50 | RS Americas |
Industrial Circular, Panel, Rcpt, 5Pos | Newark Electronics |
Connector: M16 | Transfer Multisort Elektronik |
Chassis,Plug,IP40,5way,front mounting | RS |
Where can I find additional details, specifications and documents for a SFV 50?
Additional datasheets, footprints and schematics for SFV 50 are listed on our Part Details page. You can also find images and similar parts to SFV 50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFV 50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFV 50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFV 50 fall under?
The SFV 50 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFV 50 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFV 50 you can contact the distributor directly for product support, shipping queries etc.
Is the SFV 50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFV 50 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SFV 50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFV 50 often in real-time on the comparison pages.
What if I can't find stock of SFV 50?
You can fill out our help required form which you can use to request a quote for SFV 50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.