Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.61
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$5.29
|
762
in stock
|
Buy Now | |
element14
from US$4.54
|
762
in stock
|
Buy Now | |
Farnell
from US$3.23
|
762
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.22
|
94
in stock
|
Buy Now | |
RS Americas
from US$4.17
|
82
in stock
|
Buy Now | |
Conrad
from US$7.52
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$3.72
|
8
in stock
|
Buy Now | |
Rutronik
from US$4.07
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
Din Audio/Video Connector, Plug, 3, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg SFV 30 | Newark Electronics |
PLUG, DIN, PANEL, 3WAY | element14 |
Chassis,Plug,IP40,3way,front mounting | RS |
Lumberg Connect GmbH Appliance Plug, SFV 3-pin, 5A, 250V, 3 Poles, Plug | Distrelec |
Connector: M16 | Transfer Multisort Elektronik |
Socket 3 0.75 sq. mm 5 A 250 VAC PA GF -2 pF 18 mm | Lumberg SFV 30 | RS Americas |
Lumberg products provide for safe electronic connections in various devices of the daily life. This round plug with screw lock provides for secure connection inspite of simple installation Suitable for signal and load currents up to 5 A. Connector compatible in accordance with IEC 60130-9 | Conrad |
Lumberg SFV30 3 Pin Male DIN Plug IEC 60130-9 Straight Panel Mount | Rapid Electronics |
03P CIRCULAR THREADED JOINT | Rutronik |
Where can I find additional details, specifications and documents for a SFV 30?
Additional datasheets, footprints and schematics for SFV 30 are listed on our Part Details page. You can also find images and similar parts to SFV 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFV 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFV 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFV 30 fall under?
The SFV 30 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFV 30 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFV 30 you can contact the distributor directly for product support, shipping queries etc.
Is the SFV 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFV 30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for SFV 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFV 30 often in real-time on the comparison pages.
What if I can't find stock of SFV 30?
You can fill out our help required form which you can use to request a quote for SFV 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.