Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 12Contacts |
---|---|
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Nickel |
Connector Colour | Natural |
Connector Type | DIN Audio |
PLUG, DIN, PANEL, 12WAY | element14 |
Chassis,Plug,IP40,12way,front mounting | RS |
Connector,circular Din,male Chassis Socket, Solder Term, W/Lock-Ring,front Mount,ip40 Rohs Compliant: Yes |Lumberg SFV 120 | Newark Electronics |
connector, circular din, male chassis socket w/lock-ring, front mount,12 cont, ip40 | Lumberg SFV 120 | RS Americas |
Where can I find additional details, specifications and documents for a SFV 120?
Additional datasheets, footprints and schematics for SFV 120 are listed on our Part Details page. You can also find images and similar parts to SFV 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFV 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFV 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFV 120 fall under?
The SFV 120 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFV 120 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFV 120 you can contact the distributor directly for product support, shipping queries etc.
Is the SFV 120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFV 120 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for SFV 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFV 120 often in real-time on the comparison pages.
What if I can't find stock of SFV 120?
You can fill out our help required form which you can use to request a quote for SFV 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.