Status: | Unknown |
---|---|
Series: | U-46 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Size | 8GB |
---|---|
Module Interface | USB |
Product Range | U-46 Series |
Memory Capacity | 8GB |
RoHS Compliant | Yes |
Flash Drive Module, Usb, Pslc, 8Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a SFUI8192J1AB1TOIGS2APSTD?
Additional datasheets, footprints and schematics for SFUI8192J1AB1TOIGS2APSTD are listed on our Part Details page. You can also find images and similar parts to SFUI8192J1AB1TOIGS2APSTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFUI8192J1AB1TOIGS2APSTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFUI8192J1AB1TOIGS2APSTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFUI8192J1AB1TOIGS2APSTD fall under?
The SFUI8192J1AB1TOIGS2APSTD is listed under Wireless Modules & Adaptors > Memory Cards & Modules > Flash.
Can I view similar or alternative parts?
You can view similar parts to SFUI8192J1AB1TOIGS2APSTD when available in the Flash range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFUI8192J1AB1TOIGS2APSTD you can contact the distributor directly for product support, shipping queries etc.
Is the SFUI8192J1AB1TOIGS2APSTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFUI8192J1AB1TOIGS2APSTD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SFUI8192J1AB1TOIGS2APSTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFUI8192J1AB1TOIGS2APSTD often in real-time on the comparison pages.
What if I can't find stock of SFUI8192J1AB1TOIGS2APSTD?
You can fill out our help required form which you can use to request a quote for SFUI8192J1AB1TOIGS2APSTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.