Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.39
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
No. of Positions | 30Ways |
Cable Length - Imperial | 10" |
Cable Length - Metric | 254mm |
Connector Pitch | 1.27mm |
Cable Pitch | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Length | 254mm |
Colour | Black |
Computer Connector A | Crimp Socket |
Computer Connector B | Crimp Socket |
Jacket Colour | Black |
Material | LCP |
Operating Temperature Max | 80°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 275V |
Cable assembly 28AWG socket 15+15way10in | RS |
Ribbon Cable, Discrete Socket 30Way 10In Black | Newark Electronics |
Rectangular Cable Assemblies Double Row Discrete Wire Assembly, 0.050 Pitch | Sager |
DISCRETE CABLE, 30POS, RCPT-RCPT, 254MM | Farnell |
Cable Assembly, IDC Receptacle to IDC Receptacle, 30 Ways, 1.27 mm, 254 mm, 10 "" | Avnet Abacus |
Where can I find additional details, specifications and documents for a SFSD-15-28-H-10.00-DR-NDX?
Additional datasheets, footprints and schematics for SFSD-15-28-H-10.00-DR-NDX are listed on our Part Details page. You can also find images and similar parts to SFSD-15-28-H-10.00-DR-NDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFSD-15-28-H-10.00-DR-NDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFSD-15-28-H-10.00-DR-NDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFSD-15-28-H-10.00-DR-NDX fall under?
The SFSD-15-28-H-10.00-DR-NDX is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to SFSD-15-28-H-10.00-DR-NDX when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFSD-15-28-H-10.00-DR-NDX you can contact the distributor directly for product support, shipping queries etc.
Is the SFSD-15-28-H-10.00-DR-NDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFSD-15-28-H-10.00-DR-NDX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Sager and Toby Electronics have stock available or on a lead time for SFSD-15-28-H-10.00-DR-NDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFSD-15-28-H-10.00-DR-NDX often in real-time on the comparison pages.
What if I can't find stock of SFSD-15-28-H-10.00-DR-NDX?
You can fill out our help required form which you can use to request a quote for SFSD-15-28-H-10.00-DR-NDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.