Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.43
|
No stock
|
Buy Now |
Blank Media Flash Memory Type | MicroSD Card Class 6 |
---|---|
Memory Capacity | 512MB |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Memory Type | Flash |
Module Interface | SPI |
CARD, S-200, MICRO SD, 512MB, SPI | Farnell |
Where can I find additional details, specifications and documents for a SFSD0512N1BN1TO-I-ME-151-STD?
Additional datasheets, footprints and schematics for SFSD0512N1BN1TO-I-ME-151-STD are listed on our Part Details page. You can also find images and similar parts to SFSD0512N1BN1TO-I-ME-151-STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFSD0512N1BN1TO-I-ME-151-STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFSD0512N1BN1TO-I-ME-151-STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFSD0512N1BN1TO-I-ME-151-STD fall under?
The SFSD0512N1BN1TO-I-ME-151-STD is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SFSD0512N1BN1TO-I-ME-151-STD when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFSD0512N1BN1TO-I-ME-151-STD you can contact the distributor directly for product support, shipping queries etc.
Is the SFSD0512N1BN1TO-I-ME-151-STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFSD0512N1BN1TO-I-ME-151-STD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFSD0512N1BN1TO-I-ME-151-STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFSD0512N1BN1TO-I-ME-151-STD often in real-time on the comparison pages.
What if I can't find stock of SFSD0512N1BN1TO-I-ME-151-STD?
You can fill out our help required form which you can use to request a quote for SFSD0512N1BN1TO-I-ME-151-STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.