Status: | Unknown |
---|---|
Series: | SF Series |
RoHS: | Unknown |
Prices starting from US$4.01
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder |
No. of Pins | 14Pins |
Current Rating | 6A |
Voltage Rating | 250VAC |
Product Range | SF Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
PCB socket - for 6 pole SFS relays | RS |
Relay Socket, 14Pos, 6A, Through Hole | Newark Electronics |
RELAY SOCKET, 14POS, 6A, THROUGH HOLE | element14 |
Conn Relay Socket SKT 12 POS Solder ST Thru-Hole Case | Avnet America |
Relay, General Purpose, Industrial, SFS, PCB Socket | Panasonic Electronic Components SFS6-PS | RS Americas |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a SFS6-PS?
Additional datasheets, footprints and schematics for SFS6-PS are listed on our Part Details page. You can also find images and similar parts to SFS6-PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFS6-PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFS6-PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFS6-PS fall under?
The SFS6-PS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SFS6-PS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFS6-PS you can contact the distributor directly for product support, shipping queries etc.
Is the SFS6-PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFS6-PS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SFS6-PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFS6-PS often in real-time on the comparison pages.
What if I can't find stock of SFS6-PS?
You can fill out our help required form which you can use to request a quote for SFS6-PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.