Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.38
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$15.95
|
208
in stock
|
Buy Now | |
element14
from US$19.26
|
208
in stock
|
Buy Now | |
Farnell
from US$16.12
|
208
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.76
|
2
in stock
|
Buy Now | |
Avnet America
from US$13.27
|
-
|
Buy Now | |
RS Americas
from US$14.42
|
-
|
Buy Now | |
TTI Europe
from US$13.85
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 24 V DC |
---|---|
Contact Arrangement | 3 Form A 3 Form B |
Function | Without LED indication |
Packing Quantity; Inner Carton (Pcs.) | 50pcs. |
Accessories | Sockets and terminal sockets are available. |
Protective Construction | Flux-resistant type |
Terminal Type | PC board type |
Nominal Operating Power | 500mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 10%V or more of Nominal coil voltage (Initial) |
Max. Switching Voltage | 250V AC/30V DC |
Max. Switching Current | 6A AC/6A DC |
Minimum (For Reference) | 1mA 5V DC |
Contact Material | Au-flashed AgSnO2 type |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 4000Vrms |
Ambient Temperature | -40deg to +85deg |
Operating Function | Single side stable |
Packing Quantity; Outer Carton (Pcs.) | 200pcs. |
Safety Relay, 3Pst-No, 3Pst-Nc, 250V, 6A | Newark Electronics |
SAFETY RELAY, 3PST-NO, 3PST-NC, 250V, 6A | element14 |
PCB relay,3PNO+3PNC,6A 24Vdc | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Electromechanical Relay 3PST-NO/3PST-NC 6A 24VDC 1.152KOhm Through Hole | Avnet America |
SAFETY Relay 24VDC 3 Form A 3 Form B | Panasonic Electronic Components SFS6-DC24V | RS Americas |
SAFETY RELAY 24V 6A 3NO+3NC TH | TTI Europe |
Safety Relay Coil Vol | Relay Specialties |
Where can I find additional details, specifications and documents for a SFS6-DC24V?
Additional datasheets, footprints and schematics for SFS6-DC24V are listed on our Part Details page. You can also find images and similar parts to SFS6-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFS6-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFS6-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFS6-DC24V fall under?
The SFS6-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF Slim Type Series Relays.
Can I view similar or alternative parts?
You can view similar parts to SFS6-DC24V when available in the SF Slim Type Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFS6-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the SFS6-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFS6-DC24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SFS6-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFS6-DC24V often in real-time on the comparison pages.
What if I can't find stock of SFS6-DC24V?
You can fill out our help required form which you can use to request a quote for SFS6-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.