Status: | Unknown |
---|---|
Series: | SF Series |
RoHS: | Unknown |
Prices starting from US$10.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.91
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$13.59
|
9
in stock
|
Buy Now | |
element14
from US$14.71
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$30.80
|
7
in stock
|
Buy Now | |
RS Americas
from US$29.33
|
3
in stock
|
Buy Now | |
Avnet America
from US$10.94
|
-
|
Buy Now | |
TTI Europe
from US$11.49
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 10Pins |
Current Rating | 6A |
Voltage Rating | 250VAC |
Product Range | SF Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
Relay Socket, 10Pos, 6A, Din Rail | Newark Electronics |
RELAY SOCKET, 10POS, 6A, DIN RAIL | element14 |
DIN TERMINAL SOCKET FOR , RELAY, SF SLIM COMPACT SAFETY, 4 FORM A/2 FORM B, 4 PO | Panasonic Electronic Components SFS4-SFD | RS Americas |
DIN Rail Terminal Socket for SF Series Slim Type Relays Carton | Avnet America |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a SFS4-SFD?
Additional datasheets, footprints and schematics for SFS4-SFD are listed on our Part Details page. You can also find images and similar parts to SFS4-SFD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFS4-SFD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFS4-SFD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFS4-SFD fall under?
The SFS4-SFD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SFS4-SFD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFS4-SFD you can contact the distributor directly for product support, shipping queries etc.
Is the SFS4-SFD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFS4-SFD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS Americas have stock available or on a lead time for SFS4-SFD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFS4-SFD often in real-time on the comparison pages.
What if I can't find stock of SFS4-SFD?
You can fill out our help required form which you can use to request a quote for SFS4-SFD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.