Status: | Unknown |
---|---|
Series: | SF Series |
RoHS: | Unknown |
Prices starting from US$3.30
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder |
No. of Pins | 10Pins |
Current Rating | 6A |
Voltage Rating | 250VAC |
Product Range | SF Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
PCB socket - for 4 pole SFS relays | RS |
Relay Socket, 10Pos, 6A, Through Hole | Newark Electronics |
Conn Relay Socket SKT 4 POS 5.08mm Solder ST Thru-Hole Carton | Avnet America |
Safety RelayPC board socket | Panasonic Electronic Components SFS4-PS | RS Americas |
RELAY SOCKET, 10POS, 6A, THROUGH HOLE | element14 |
RELAY SOCKET | TTI Europe |
Where can I find additional details, specifications and documents for a SFS4-PS?
Additional datasheets, footprints and schematics for SFS4-PS are listed on our Part Details page. You can also find images and similar parts to SFS4-PS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFS4-PS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFS4-PS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFS4-PS fall under?
The SFS4-PS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SFS4-PS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFS4-PS you can contact the distributor directly for product support, shipping queries etc.
Is the SFS4-PS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFS4-PS have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SFS4-PS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFS4-PS often in real-time on the comparison pages.
What if I can't find stock of SFS4-PS?
You can fill out our help required form which you can use to request a quote for SFS4-PS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.