Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12 V DC |
---|---|
Contact Arrangement | 2 Form A 2 Form B |
Function | Without LED indication |
Packing Quantity; Inner Carton (Pcs.) | 50pcs. |
Accessories | Sockets and terminal sockets are available. |
Protective Construction | Flux-resistant type |
Terminal Type | PC board type |
Nominal Operating Power | 360mW |
Pick-Up Voltage | 75%V or less of Nominal coil voltage (Initial) |
Drop-Out Voltage | 10%V or more of Nominal coil voltage (Initial) |
Max. Switching Voltage | 250V AC/30V DC |
Max. Switching Current | 6A AC/6A DC |
Minimum (For Reference) | 1mA 5V DC |
Contact Material | Au-flashed AgSnO2 type |
Expected Life: Mechanical | 1x10^7 |
Expected Life: Electrical | 1x10^5 |
Breakdown Voltage (Contact-Contact) (Initial) | 1500Vrms |
Breakdown Voltage (Initial) : Between Contact And Coil | 4000Vrms |
Ambient Temperature | -40deg to +85deg |
Operating Function | Single side stable |
Packing Quantity; Outer Carton (Pcs.) | 200pcs. |
Relay, Safety, 2No, Nc, 250Vac, 6A | Newark Electronics |
Safety Relay, 12 VDC, DPST-NO, DPST-NC, SF, Through Hole, 6 A, PC Pin | Avnet America |
SAFETY Relay 12VDC 6AMP 4PST | Panasonic Electronic Components SFS2-DC12V | RS Americas |
SAFETY RELAY 2-FORM-A PCB | TTI Europe |
SAFETY RLY, DPST-NO/NC, 12VDC, 250V, THT | Farnell |
Where can I find additional details, specifications and documents for a SFS2-DC12V?
Additional datasheets, footprints and schematics for SFS2-DC12V are listed on our Part Details page. You can also find images and similar parts to SFS2-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFS2-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFS2-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFS2-DC12V fall under?
The SFS2-DC12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Safety Relays > SF Slim Type Series Relays.
Can I view similar or alternative parts?
You can view similar parts to SFS2-DC12V when available in the SF Slim Type Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFS2-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the SFS2-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFS2-DC12V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for SFS2-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFS2-DC12V often in real-time on the comparison pages.
What if I can't find stock of SFS2-DC12V?
You can fill out our help required form which you can use to request a quote for SFS2-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.