Status: | Unknown |
---|---|
Series: | SFR25 Series |
RoHS: | Compliant |
Resistance | 5.9kohm |
---|---|
Product Range | SFR25 Series |
Power Rating | 400mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
RoHS Compliant | Yes |
Metal Film Resistor, 5.9Kohm, 400Mw, 1% | Newark Electronics |
Res Metal Film 5.9K Ohm 1% 2/5W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
RESISTOR, METAL FILM, 5.9KOHM, 400mW, 1% | element14 |
Where can I find additional details, specifications and documents for a SFR2500005901FR500?
Additional datasheets, footprints and schematics for SFR2500005901FR500 are listed on our Part Details page. You can also find images and similar parts to SFR2500005901FR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR2500005901FR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500005901FR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR2500005901FR500 fall under?
The SFR2500005901FR500 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to SFR2500005901FR500 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500005901FR500 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR2500005901FR500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFR2500005901FR500 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SFR2500005901FR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR2500005901FR500 often in real-time on the comparison pages.
What if I can't find stock of SFR2500005901FR500?
You can fill out our help required form which you can use to request a quote for SFR2500005901FR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.