Status: | Unknown |
---|---|
Series: | SFR125 Series |
RoHS: | Unknown |
Resistance | 5.6ohm |
---|---|
Product Range | SFR125 Series |
Power Rating | 400mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 2.5mm |
External Length / Height | 7mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.6mm |
Lead Length | 26mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/K |
Temperature Coeff. - | 100ppm/K |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 250V |
SFR25 Metal Film Resistor 5% 5R6 | RS |
Through Hole Metal Film Resistor, Sfr125 Series, 5.6 Ohm, 400 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Vishay SFR2500005608JA500 | Newark Electronics |
Resistor, 5.6 Ohm, ± 5%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet America |
RES, 5R6, 5%, 400MW, AXIAL, METAL FILM | element14 |
Resistor, 5.6 Ohm, � 5%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a SFR2500005608JA500?
Additional datasheets, footprints and schematics for SFR2500005608JA500 are listed on our Part Details page. You can also find images and similar parts to SFR2500005608JA500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR2500005608JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500005608JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR2500005608JA500 fall under?
The SFR2500005608JA500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SFR2500005608JA500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500005608JA500 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR2500005608JA500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR2500005608JA500 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SFR2500005608JA500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR2500005608JA500 often in real-time on the comparison pages.
What if I can't find stock of SFR2500005608JA500?
You can fill out our help required form which you can use to request a quote for SFR2500005608JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.