Status: | Unknown |
---|---|
Series: | SFR125 Series |
RoHS: | Unknown |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0300
|
13,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
9,258
in stock
|
Buy Now | |
element14
from US$0.0220
|
9,258
in stock
|
Buy Now | |
Farnell
from US$0.0209
|
9,258
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
4,150
in stock
|
Buy Now | |
Future Electronics
from US$0.0183
|
-
|
Buy Now | |
Avnet America
from US$0.0192
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | SFR125 Series |
Power Rating | 400mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 2.5mm |
External Length / Height | 7mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.6mm |
Lead Length | 26mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/K |
Temperature Coeff. - | 100ppm/K |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 250V |
RESISTOR SFR25 47K | RS |
Through Hole Metal Film Resistor, Sfr125 Series, 47 Kohm, 400 Mw, - 5%, 250 V, Axial Leaded Rohs Compliant: Yes |Vishay SFR2500004702JA500 | Newark Electronics |
RES, 47K, 5%, 400MW, AXIAL, METAL FILM | element14 |
Vishay Through Hole Resistor 400mW 47kOhm 5% | Distrelec |
Metal Film Resistors - Through Hole 0.4watt 47Kohms 5% | Future Electronics |
Resistor, 47 kOhm, ± 5%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet America |
Resistor, 47 kOhm, � 5%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a SFR2500004702JA500?
Additional datasheets, footprints and schematics for SFR2500004702JA500 are listed on our Part Details page. You can also find images and similar parts to SFR2500004702JA500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR2500004702JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500004702JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR2500004702JA500 fall under?
The SFR2500004702JA500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SFR2500004702JA500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500004702JA500 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR2500004702JA500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR2500004702JA500 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SFR2500004702JA500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR2500004702JA500 often in real-time on the comparison pages.
What if I can't find stock of SFR2500004702JA500?
You can fill out our help required form which you can use to request a quote for SFR2500004702JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.