SFR2500003908JA500 Resistors by Vishay Intertechnology

RES 3R9 5% 400MW AXIAL METAL FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0112

Distributor Stock
Logo for Farnell
Farnell
from US$0.0112
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0230
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0196
-
Buy Now
Logo for element14
element14
from US$0.0205
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 3.9ohm
Product Range -
Power Rating 400mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/K
Automotive Qualification Standard -
Body Diameter 2.5mm
External Length / Height 7mm
Full Power Rating Temperature 70°C
Lead Diameter 0.6mm
Lead Length 26mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Through Hole
Temperature Coeff. + 100ppm/K
Temperature Coeff. - 100ppm/K
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 250V

Alternative Descriptions

Through Hole Metal Film Resistor, Sfr125 Series, 3.9 Ohm, 400 Mw, - 5%, 250 V, Axial Leaded |Vishay SFR2500003908JA500 | Newark Electronics
Resistor, 3.9 Ohm, ± 5%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet America
RES, 3R9, 5%, 400MW, AXIAL, METAL FILM | element14
Resistor, 3.9 Ohm, � 5%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFR2500003908JA500?

Additional datasheets, footprints and schematics for SFR2500003908JA500 are listed on our Part Details page. You can also find images and similar parts to SFR2500003908JA500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFR2500003908JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500003908JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFR2500003908JA500 fall under?

The SFR2500003908JA500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SFR2500003908JA500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500003908JA500 you can contact the distributor directly for product support, shipping queries etc.

Is the SFR2500003908JA500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFR2500003908JA500 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SFR2500003908JA500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFR2500003908JA500 often in real-time on the comparison pages.

What if I can't find stock of SFR2500003908JA500?

You can fill out our help required form which you can use to request a quote for SFR2500003908JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay