SFR2500003320FR500 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 332 OHM 400mW 1%

Status: Unknown
Series: SFR25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0180

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
2,555
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0190
2,555
in stock
Buy Now
Logo for element14
element14
from US$0.0242
2,555
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0202
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0212
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0180
-
Buy Now

Specifications

Resistance 332ohm
Product Range SFR25 Series
Power Rating 400mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 332 Ohm, 400Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 332 OHM, 400mW, 1% | element14
Through Hole 400mW 332ohms 1% SFR55 Historical p/n | Future Electronics
Res Metal Film 332 Ohm 1% 2/5W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFR2500003320FR500?

Additional datasheets, footprints and schematics for SFR2500003320FR500 are listed on our Part Details page. You can also find images and similar parts to SFR2500003320FR500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFR2500003320FR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500003320FR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFR2500003320FR500 fall under?

The SFR2500003320FR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SFR2500003320FR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500003320FR500 you can contact the distributor directly for product support, shipping queries etc.

Is the SFR2500003320FR500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFR2500003320FR500 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SFR2500003320FR500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFR2500003320FR500 often in real-time on the comparison pages.

What if I can't find stock of SFR2500003320FR500?

You can fill out our help required form which you can use to request a quote for SFR2500003320FR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay