Status: | Unknown |
---|---|
Series: | SFR25 Series |
RoHS: | Unknown |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0220
|
No stock
|
Buy Now | |
element14
from US$0.0213
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.0209
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0203
|
-
|
Buy Now | |
Avnet America
from US$0.0212
|
-
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now | |
TTI Europe
from US$0.0156
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 2kohm |
---|---|
Product Range | SFR25 Series |
Power Rating | 400mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
Resistor, Metal Film, 2K, 0.4W, Axial Rohs Compliant: Yes |Vishay SFR2500002001FR500 | Newark Electronics |
RESISTOR, METAL FILM, 2K, 0.4W, AXIAL | element14 |
SFR25 Series 0.4 W 2 kOhm â–’1% â–’100 ppm/K Standard Metal Film Leaded Resistor | Future Electronics |
Resistor, 2 kOhm, ± 1%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet America |
Resistor | RS Americas |
2K OHM 1% .4W | TTI Europe |
Resistor, 2 kOhm, � 1%, 400 mW, Axial Leaded, Metal Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a SFR2500002001FR500?
Additional datasheets, footprints and schematics for SFR2500002001FR500 are listed on our Part Details page. You can also find images and similar parts to SFR2500002001FR500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR2500002001FR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500002001FR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR2500002001FR500 fall under?
The SFR2500002001FR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SFR2500002001FR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500002001FR500 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR2500002001FR500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR2500002001FR500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SFR2500002001FR500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR2500002001FR500 often in real-time on the comparison pages.
What if I can't find stock of SFR2500002001FR500?
You can fill out our help required form which you can use to request a quote for SFR2500002001FR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.