SFR2500001101FR500 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1.1KOHM 400mW 1%

Status: Unknown
Series: SFR25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0212

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
3,902
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0290
3,902
in stock
Buy Now
Logo for element14
element14
from US$0.08
3,902
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0212
-
Buy Now

Specifications

Resistance 1.1kohm
Product Range SFR25 Series
Power Rating 400mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1.1Kohm, 400Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 1.1KOHM, 400mW, 1% | element14
Res Metal Film 1.1K Ohm 1% 2/5W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFR2500001101FR500?

Additional datasheets, footprints and schematics for SFR2500001101FR500 are listed on our Part Details page. You can also find images and similar parts to SFR2500001101FR500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFR2500001101FR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR2500001101FR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFR2500001101FR500 fall under?

The SFR2500001101FR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SFR2500001101FR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFR2500001101FR500 you can contact the distributor directly for product support, shipping queries etc.

Is the SFR2500001101FR500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFR2500001101FR500 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SFR2500001101FR500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFR2500001101FR500 often in real-time on the comparison pages.

What if I can't find stock of SFR2500001101FR500?

You can fill out our help required form which you can use to request a quote for SFR2500001101FR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay