Status: | Unknown |
---|---|
Series: | SFR16S Series |
RoHS: | Unknown |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0198
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
658
in stock
|
Buy Now | |
element14
from US$0.0220
|
658
in stock
|
Buy Now | |
Farnell
from US$0.0209
|
658
in stock
|
Buy Now | |
Avnet America
from US$0.0207
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 5.6kohm |
---|---|
Product Range | SFR16S Series |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 1.7mm |
External Length / Height | 3.4mm |
Full Power Rating Temperature | 70°C |
Lead Diameter | 0.5mm |
Lead Length | 26mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 200V |
SFR16 Series 0.5 W 5.6 kO â–’5% â–’100 ppm/K Metal Film Resister | Future Electronics |
RESISTOR SFR16S 5K6 | RS |
Through Hole Metal Film Resistor, Sfr16S Series, 5.6 Kohm, 500 Mw, - 5%, 200 V, Axial Leaded Rohs Compliant: Yes |Vishay SFR16S0005601JA500 | Newark Electronics |
RES, 5K6, 5%, 500MW, AXIAL, METAL FILM | element14 |
Resistor, 5.6 kOhm, ± 5%, 500 mW, Axial Leaded, Metal Film, General Purpose | Avnet America |
Resistor, 5.6 kOhm, � 5%, 500 mW, Axial Leaded, Metal Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a SFR16S0005601JA500?
Additional datasheets, footprints and schematics for SFR16S0005601JA500 are listed on our Part Details page. You can also find images and similar parts to SFR16S0005601JA500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR16S0005601JA500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR16S0005601JA500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR16S0005601JA500 fall under?
The SFR16S0005601JA500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to SFR16S0005601JA500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR16S0005601JA500 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR16S0005601JA500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR16S0005601JA500 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFR16S0005601JA500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR16S0005601JA500 often in real-time on the comparison pages.
What if I can't find stock of SFR16S0005601JA500?
You can fill out our help required form which you can use to request a quote for SFR16S0005601JA500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.