SFR16S0002002FR500 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 20KOHM 500mW 1%

Status: Unknown
Series: SFR16S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0210

Distributor Stock
Logo for Newark
Newark
from US$0.05
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0253
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0210
-
Buy Now

Specifications

Resistance 20kohm
Product Range SFR16S Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 20Kohm, 500Mw, 1% | Newark Electronics
Res Metal Film 20K Ohm 1% 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SFR16S0002002FR500?

Additional datasheets, footprints and schematics for SFR16S0002002FR500 are listed on our Part Details page. You can also find images and similar parts to SFR16S0002002FR500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SFR16S0002002FR500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR16S0002002FR500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SFR16S0002002FR500 fall under?

The SFR16S0002002FR500 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to SFR16S0002002FR500 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SFR16S0002002FR500 you can contact the distributor directly for product support, shipping queries etc.

Is the SFR16S0002002FR500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SFR16S0002002FR500 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SFR16S0002002FR500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SFR16S0002002FR500 often in real-time on the comparison pages.

What if I can't find stock of SFR16S0002002FR500?

You can fill out our help required form which you can use to request a quote for SFR16S0002002FR500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay