Status: | Unknown |
---|---|
Series: | SFR Series |
RoHS: | Unknown |
Prices starting from US$0.0043
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0108
|
6,860
in stock
|
Buy Now | |
CoreStaff
from US$0.0140
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0043
|
7,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
6,860
in stock
|
Buy Now | |
element14
from US$0.0118
|
6,860
in stock
|
Buy Now | |
Future Electronics
from US$0.0117
|
-
|
Buy Now | |
Avnet America
from US$0.0109
|
-
|
Buy Now |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 33ohm |
Product Range | SFR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res, 33R, 1%, 0402, Thick Film | Newark Electronics |
RES, 33R, 1%, 0402, THICK FILM | element14 |
Res Anti-Sulfured Thick Film 0402 33 Ohm 1% 1/16W 100ppm/C Molded Paper T/R | Future Electronics |
Res Anti-Sulfured Thick Film 0402 33 Ohm 1% 1/16W ±100ppm/°C Molded Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a SFR01MZPF33R0?
Additional datasheets, footprints and schematics for SFR01MZPF33R0 are listed on our Part Details page. You can also find images and similar parts to SFR01MZPF33R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR01MZPF33R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR01MZPF33R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR01MZPF33R0 fall under?
The SFR01MZPF33R0 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to SFR01MZPF33R0 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR01MZPF33R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SFR01MZPF33R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR01MZPF33R0 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SFR01MZPF33R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR01MZPF33R0 often in real-time on the comparison pages.
What if I can't find stock of SFR01MZPF33R0?
You can fill out our help required form which you can use to request a quote for SFR01MZPF33R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.