Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Flange |
---|---|
For Use With | SF67 Series 9 Way D Sub Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP67 |
Connector Accessory, Sealing Flange, Sf67 Series 9 Way D Sub Connectors Rohs Compliant: Yes |Norcomp SFP6709 | Newark Electronics |
SEALING FLANGE, D SUB, 9WAY | element14 |
PRMNT SEAL FLNG 09 10/BAG | RS |
9 Position Sealing Flange IP-67 Permanent D-Subminiature Connectors | Future Electronics |
Where can I find additional details, specifications and documents for a SFP6709?
Additional datasheets, footprints and schematics for SFP6709 are listed on our Part Details page. You can also find images and similar parts to SFP6709 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFP6709 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFP6709 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFP6709 fall under?
The SFP6709 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SFP6709 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFP6709 you can contact the distributor directly for product support, shipping queries etc.
Is the SFP6709 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFP6709 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SFP6709.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFP6709 often in real-time on the comparison pages.
What if I can't find stock of SFP6709?
You can fill out our help required form which you can use to request a quote for SFP6709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.