Status: | Unknown |
---|---|
Series: | SFN4D Series |
RoHS: | Unknown |
Prices starting from US$19.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.69
|
121
in stock
|
Buy Now | |
Avnet America
from US$21.77
|
640
in stock
|
Buy Now | |
Distrelec
from US$24.57
|
318
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.11
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$30.01
|
5
in stock
|
Buy Now | |
element14
from US$24.51
|
5
in stock
|
Buy Now | |
Farnell
from US$25.50
|
5
in stock
|
Buy Now | |
RS Americas
from US$35.70
|
-
|
Buy Now | |
TTI Europe
from US$19.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PST-NO DPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SFN4D Series |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | UL |
SVHC | No SVHC (07-Jul-2017) |
Electromechanical Relay 4PST-NO/DPST-NC 8A 24VDC 1.4769KOhm Through Hole | Avnet America |
Panasonic PCB Safety Relay SFN4D, 4NO + 2NC, 24V, 1.48kOhm, 6A | Distrelec |
PCB flat safety relay,4PNO,DPNC,8A,24Vdc | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Safety Relay, 4Pst-No, Dpst-Nc, 250V, 8A | Newark Electronics |
SAFETY RELAY, 4PST-NO, DPST-NC, 250V, 8A | element14 |
Relay | RS Americas |
SAFETY RELAY 24V | TTI Europe |
Safety Relay Coil Vol | Relay Specialties |
Where can I find additional details, specifications and documents for a SFN4D-DC24V?
Additional datasheets, footprints and schematics for SFN4D-DC24V are listed on our Part Details page. You can also find images and similar parts to SFN4D-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFN4D-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFN4D-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFN4D-DC24V fall under?
The SFN4D-DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SFN4D-DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFN4D-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the SFN4D-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFN4D-DC24V have stock available?
Authorised distributors including Avnet America, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SFN4D-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFN4D-DC24V often in real-time on the comparison pages.
What if I can't find stock of SFN4D-DC24V?
You can fill out our help required form which you can use to request a quote for SFN4D-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.