Status: | Unknown |
---|---|
Series: | SFN4D Series |
RoHS: | Unknown |
Prices starting from US$18.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.90
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.18
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$30.93
|
21
in stock
|
Buy Now | |
element14
from US$33.14
|
21
in stock
|
Buy Now | |
Farnell
from US$28.87
|
21
in stock
|
Buy Now | |
Avnet America
from US$23.09
|
-
|
Buy Now | |
RS Americas
from US$36.08
|
-
|
Buy Now | |
TTI Europe
from US$18.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | 4PST-NO DPST-NC |
---|---|
Coil Voltage | 12VDC |
Contact Current | 6A |
Product Range | SFN4D Series |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Material | Silver Tin Oxide |
IP Rating | - |
Approvals & Standards | UL |
SVHC | No SVHC (07-Jul-2017) |
Relay: electromagnetic | Transfer Multisort Elektronik |
Safety Relay, 4Pst-No, Dpst-Nc, 250V, 6A | Newark Electronics |
SAFETY RELAY, 4PST-NO, DPST-NC, 250V, 6A | element14 |
PCB flat safety relay,4PNO,DPNC,8A,12Vdc | RS |
Electromechanical Relay 4PST-NO/DPST-NC 8A 12VDC 369.2Ohm Through Hole | Avnet America |
Safety RelaySFN Safety Relay | Panasonic Electronic Components SFN4D-DC12V | RS Americas |
SAFETY RELAY | TTI Europe |
Safety Relay Coil Vol | Relay Specialties |
Where can I find additional details, specifications and documents for a SFN4D-DC12V?
Additional datasheets, footprints and schematics for SFN4D-DC12V are listed on our Part Details page. You can also find images and similar parts to SFN4D-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFN4D-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFN4D-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFN4D-DC12V fall under?
The SFN4D-DC12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SFN4D-DC12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFN4D-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the SFN4D-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFN4D-DC12V have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SFN4D-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFN4D-DC12V often in real-time on the comparison pages.
What if I can't find stock of SFN4D-DC12V?
You can fill out our help required form which you can use to request a quote for SFN4D-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.