Status: | Unknown |
---|---|
Series: | SFH Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
17,255
in stock
|
Buy Now | |
element14
from US$0.18
|
17,255
in stock
|
Buy Now | |
Farnell
from US$0.11
|
17,255
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
1,523
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
826
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
304
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Pitch Spacing | 1.8mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | SFH Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Wire-To-Board Connector, Sfh Series, Receptacle, 2, 1.8 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SFHR-02V-R | Newark Electronics |
CONNECTOR, HOUSING, RCPT, 2POS, 1ROW | element14 |
SFH Housing | RS |
| Heilind Electronics |
SFH Series 2 Position 1.8 mm Pitch Single Row Red Housing | Future Electronics |
Where can I find additional details, specifications and documents for a SFHR-02V-R?
Additional datasheets, footprints and schematics for SFHR-02V-R are listed on our Part Details page. You can also find images and similar parts to SFHR-02V-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFHR-02V-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFHR-02V-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFHR-02V-R fall under?
The SFHR-02V-R is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SFHR-02V-R when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFHR-02V-R you can contact the distributor directly for product support, shipping queries etc.
Is the SFHR-02V-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFHR-02V-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for SFHR-02V-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFHR-02V-R often in real-time on the comparison pages.
What if I can't find stock of SFHR-02V-R?
You can fill out our help required form which you can use to request a quote for SFHR-02V-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.