Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now |
Sensing Range Max | 30mm |
---|---|
Sensing Method | Reflective |
Sensor Output | Voltage |
Product Range | - |
Connection Method | PCB |
Supply Voltage DC Min | 2.4V |
Supply Voltage DC Max | 3.6V |
SVHC | No SVHC (17-Dec-2015) |
Forward Current If(AV) | 60mA |
No. of Pins | 6Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Peak Wavelength | 850nm |
Sensing Range | 0mm to 30mm |
Supply Voltage Range | 2.4V to 3.6V |
Supply Voltage Range DC | 2.4V to 3.6V |
Where can I find additional details, specifications and documents for a SFH7741?
Additional datasheets, footprints and schematics for SFH7741 are listed on our Part Details page. You can also find images and similar parts to SFH7741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH7741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH7741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH7741 fall under?
The SFH7741 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to SFH7741 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH7741 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH7741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH7741 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFH7741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH7741 often in real-time on the comparison pages.
What if I can't find stock of SFH7741?
You can fill out our help required form which you can use to request a quote for SFH7741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.