Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
TTI Europe
from US$0.22
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,000
in stock
|
Buy Now | |
RS
from US$0.39
|
1,750
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 5mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCPLR 4PIN MINIFLAT 100MIL | TTI Europe |
SFH690AT Series Single Channel 70 V 3750 Vrms Optocoupler Phototransistor SOP-4 | Future Electronics |
SOP-4 CPLR 50-150% CTR -e3 | RS |
OPTOCOUPLER 50-150%, SOP4 | Rutronik |
Optocoupler, Transistor, 3750Vrms | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP | EBV Elektronik |
Where can I find additional details, specifications and documents for a SFH690AT?
Additional datasheets, footprints and schematics for SFH690AT are listed on our Part Details page. You can also find images and similar parts to SFH690AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH690AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH690AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH690AT fall under?
The SFH690AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH690AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH690AT you can contact the distributor directly for product support, shipping queries etc.
Is the SFH690AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH690AT have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Rutronik and Newark Electronics have stock available or on a lead time for SFH690AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH690AT often in real-time on the comparison pages.
What if I can't find stock of SFH690AT?
You can fill out our help required form which you can use to request a quote for SFH690AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.