Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 5Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Common Mode Ratio | 1000 |
Data Rate Max | 5Mbps |
Rise Time | 40ns |
RoHS Compliant | Yes |
Optocoupler, Schmitt Trigger, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH6700?
Additional datasheets, footprints and schematics for SFH6700 are listed on our Part Details page. You can also find images and similar parts to SFH6700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6700 fall under?
The SFH6700 is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6700 when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6700 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SFH6700 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SFH6700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6700 often in real-time on the comparison pages.
What if I can't find stock of SFH6700?
You can fill out our help required form which you can use to request a quote for SFH6700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.