Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
1,627
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,627
in stock
|
Buy Now | |
element14
from US$0.87
|
1,627
in stock
|
Buy Now | |
Rutronik
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 4kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Current Transfer Ratio Min | 500% |
Current Transfer Ratio Typ | 500% |
External Depth | 5.84mm |
External Length / Height | 3.18mm |
External Width | 6.1mm |
Fall Time tf | 4µs |
Forward Current If(AV) | 1.6mA |
Input Current | 1.6mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Rise Time | 4µs |
Optocoupler, Smd, Transistor O/P | Newark Electronics |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
HIGHSPEED COUPLER 100KBD,SOIC8 | Rutronik |
SFH6319T Series Single Channel 18 V 4000 Vrms High Speed Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin SOIC N T/R | Avnet America |
OPTOCPLR SOIC 8PIN | TTI Europe |
Where can I find additional details, specifications and documents for a SFH6319T?
Additional datasheets, footprints and schematics for SFH6319T are listed on our Part Details page. You can also find images and similar parts to SFH6319T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6319T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6319T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6319T fall under?
The SFH6319T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6319T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6319T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6319T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6319T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for SFH6319T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6319T often in real-time on the comparison pages.
What if I can't find stock of SFH6319T?
You can fill out our help required form which you can use to request a quote for SFH6319T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.